CMR05F131JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 130 pF, a voltage rating of 300 Vdc, and a capacitance tolerance of ±5%. It has a rectangular package measuring 0.460 in (11.7 mm) in length, 0.370 in (9.4 mm) in height, and 0.180 in (4.6 mm) in thickness, with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). The operating temperature range is -55°C to +150°C.
130pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 130µF 500V
CAP MICA 130PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F131JODR | CMR05F131JODR-ND | 2002-CMR05F131JODR | CMR05F131JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.30E-4 microF | 130 microF | 1.30E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |