CMR05F151JODR is a high-reliability, dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 150 pF with ±5% tolerance and 300 Vdc, in a rectangular dipped package measuring 0.460 in (11.7 mm) long, 0.370 in (9.4 mm) high, 0.190 in (4.8 mm) thick, with 0.225 in (5.7 mm) lead spacing and 0.025 in (0.6 mm) lead diameter, operating from -55°C to +150°C.
150pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 150µF 500V
CAP MICA 150PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F151JODR | CMR05F151JODR-ND | 2002-CMR05F151JODR | CMR05F151JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.50E-4 microF | 150 microF | 1.50E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |