CMR05F121JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, with a capacitance of 120 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and a temperature range of -55 ºC to +150 ºC. It has a case size of 0.460 in × 0.370 in × 0.180 in (11.7 mm × 9.4 mm × 4.6 mm), with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm).
120pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 120µF 500V
CAP MICA 120PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05F121JODR | CMR05F121JODR-ND | 2002-CMR05F121JODR | CMR05F121JODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-4 microF | 120 microF | 1.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |