CMR05C9R0DODR is a high-reliability dipped silvered mica capacitor rated for 50 Vdc, with a capacitance of 9 pF and a tolerance of ±½ pF. It measures 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, and 0.170 in (4.3 mm) in thickness, with a lead spacing of 0.225 in (5.7 mm) and lead diameter of 0.025 in (0.6 mm). The capacitor operates from -55°C to +150°C and meets MIL-PRF-39001 requirements for high-reliability applications.
9pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 9µF 500V
CAP MICA 9PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR05C9R0DODR | CMR05C9R0DODR-ND | 2002-CMR05C9R0DODR | CMR05C9R0DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.00E-6 microF | 9 microF | 9.00E-6 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |