Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2000 2500 3000 3500 4000 4500 4700 4750 4800 4850 4900 4950 4960 4970 4980 4990 5000 5010 5011 5012 5013 5014 5015 5016 5017 5018 5019 5020 5021 5022 5023 5030 5040 5050 5060 5070 5080 5100 5150 5200 5250 5300 5350 5409
Product Name Notes
.100 Power Edge Card Connector
.250 PowerStrip40 A High-Power Skt Strip
1.00 mm PCI Express Low Prof Edge Card C
2.00 mm SignalPower Combo Skt Strip
2.0MM PC HT PWR JACK SLD, RoHS
2.0MM PC PWR JACK SLD, RoHS
2.1 MM PWR JACK PC. L.B., RoHS
2.5MM PC HT PWR JACK SLD, RoHS
2.5MM PC PWR JACK SLD, RoHS
62GB CONNECTORS
backshell
Circular Push Pull Connector
Colored ring for NP*C plugs- brown
Compact Power Connector
CONNECTOR, PCI EXPRESS CONNECTOR
CONNECTOR
Connectors
D-Sub Connector
Electronic Component
Fixed receptacle, nut fixing
HT PWR JACK PC 2.0MM, RoHS
HT PWR JACK PC 2.5MM, RoHS
M Series Sensor Connector, T Cable, Plas
Micro USB 2.0 Connector, Straight (Top E
PCIE 98PIN REC RA TH
PCIE X1 64P STR SG BK DIP=2.5MM RoHS
PLUG ASSY
Power Clip® - Dual
Power Connector
POWER JAX W/LONG BUSHING,RoHS
Power to Board Connector
PP75 SINGLE POLE STAPLE
QG PD F ST PC FRT MT, RoHS
QG PD M ST PC FRT MT, RoHS
RECPT (CdN) 19CTS
RECPT (CdN) 2CTS
RECPT (CdN) 30CTS
RECPT (CdN) 3CTS
RECPT (CdN) 8CTS
RECPT 4CTS C-COL
RECPT COAX(50 ) CRIM
RECPT HV(5kV) CRIMP
RECPT W.NUT(CdG) 5CT
RECPT W.NUT(CdG) 7CT
RECT CONN 47 F R/A PCB GF
Standard Circular Connector
Temp Connectors: Connector Accessories
USB Type-A 2.0 Connector, Straight (Top
USB Type-A 3.0 Connector, Straight (Top
USB Type-B 2.0 Connector, Straight (Top

<< Prev Next >>