Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd PCIH47F9300A1/AA

Description
POWER CONNECTOR, COMPACTPCI 47 POSITION SOCKET (FEMALE)
Request a Quote
Description
POWER CONNECTOR, COMPACTPCI 47 POSITION SOCKET (FEMALE)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - PCIH47F9300A1/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
PCIH47F9300A1/AA
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd PCIH47F9300A1/AA
POWER CONNECTOR, COMPACTPCI 47 POSITION SOCKET (FEMALE)

POWER CONNECTOR, COMPACTPCI 47 POSITION SOCKET (FEMALE)

Buy Now
Power Connectors - PCIH47F9300A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIH47F9300A1/AA
Power Connectors PCIH47F9300A1/AA
Power Connector

Power Connector

Buy Now
Power Connectors - PCIH47F9300A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIH47F9300A1/AA
Power Connectors PCIH47F9300A1/AA
Power Connector

Power Connector

Buy Now
Swedesboro, NJ, United States
Power Connectors
PCIH47F9300A1/AA
Power Connectors PCIH47F9300A1/AA
Power Connector

Power Connector

Buy Now
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic - 66AH4623 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic
66AH4623
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic 66AH4623
RECTNGLR PWR CONNECTOR, RCPT, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, RCPT, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIH47F9300A1/AA PCIH47F9300A1/AA 66AH4623
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Power Connectors Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products