Positronic Power Connectors PCIM34W13M400A1/AA

Description
Power Connector
Request a Quote
Description
Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PCIM34W13M400A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIM34W13M400A1/AA
Power Connectors PCIM34W13M400A1/AA
Power Connector

Power Connector

Buy Now
Power Connectors - PCIM34W13M400A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIM34W13M400A1/AA
Power Connectors PCIM34W13M400A1/AA
Power Connector

Power Connector

Buy Now
Connectors - PCIM34W13M400A1/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CONNECTOR 34 POSITION PIN (MALE)

POWER CONNECTOR 34 POSITION PIN (MALE)

Buy Now
Rectnglr Pwr Connector, Plug, 34W13; No. Of Contacts Positronic - 66AH4628 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Plug, 34W13; No. Of Contacts Positronic
66AH4628
Rectnglr Pwr Connector, Plug, 34W13; No. Of Contacts Positronic 66AH4628
RECTNGLR PWR CONNECTOR, PLUG, 34W13; No. of Contacts:34Contacts; Product Range:PCIM Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:- RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, PLUG, 34W13; No. of Contacts:34Contacts; Product Range:PCIM Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIM34W13M400A1/AA PCIM34W13M400A1/AA 66AH4628
Product Name Power Connectors Connectors Rectnglr Pwr Connector, Plug, 34W13; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products