TE Connectivity Pe0S0Dhx0=C2258 Corcom - Te Connectivity PE0S0DHX0

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Pe0S0Dhx0=C2258 Corcom - Te Connectivity - 75AC0739 - Newark, An Avnet Company
Chicago, IL, United States
Pe0S0Dhx0=C2258 Corcom - Te Connectivity
75AC0739
Pe0S0Dhx0=C2258 Corcom - Te Connectivity 75AC0739
PE0S0DHX0=C2258

PE0S0DHX0=C2258

Supplier's Site
Connector, Power Entry, Rcpt, 10A, 250Vac; Current Rating Corcom - Te Connectivity - 58M2942 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 10A, 250Vac; Current Rating Corcom - Te Connectivity
58M2942
Connector, Power Entry, Rcpt, 10A, 250Vac; Current Rating Corcom - Te Connectivity 58M2942
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:P Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Flange Mount; Product Range:P Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PE0S0DHX0 75AC0739 58M2942
Product Name Pe0S0Dhx0=C2258 Corcom - Te Connectivity Connector, Power Entry, Rcpt, 10A, 250Vac; Current Rating Corcom - Te Connectivity
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVM2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details