Power Barrel Connector Jack Through Hole
DC POWER JACK, 5A, 30VDC, PANEL; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:7.24mm RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PCL722A | SC1516-ND | 52F663 |
| Product Name | Power Connectors | Power Connectors | Dc Power Jack, 5A, 30Vdc, Panel; Gender Switchcraft/conxall |
| Connector Type | Jack | ||
| Gender | Male / Plug | Female / Jack | |
| Mounting | Through Hole | PCB Mount |