Positronic Power Connectors PCIM34W13F400A1/AA

Description
Compact Power Connector
Request a Quote
Description
Compact Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PCIM34W13F400A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIM34W13F400A1/AA
Power Connectors PCIM34W13F400A1/AA
Compact Power Connector

Compact Power Connector

Buy Now
Swedesboro, NJ, United States
Power Connectors
PCIM34W13F400A1/AA
Power Connectors PCIM34W13F400A1/AA
Power Connector

Power Connector

Buy Now
Connectors Unreviewed - PCIM34W13F400A1/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
PCIM34W13F400A1/AA
Connectors Unreviewed PCIM34W13F400A1/AA
Power Connector 34 Position Socket (Female)

Power Connector 34 Position Socket (Female)

Buy Now
Rectnglr Pwr Connector, Rcpt, 34W13; No. Of Contacts Positronic - 66AH4627 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Rcpt, 34W13; No. Of Contacts Positronic
66AH4627
Rectnglr Pwr Connector, Rcpt, 34W13; No. Of Contacts Positronic 66AH4627
RECTNGLR PWR CONNECTOR, RCPT, 34W13; No. of Contacts:34Contacts; Product Range:PCIM Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, RCPT, 34W13; No. of Contacts:34Contacts; Product Range:PCIM Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIM34W13F400A1/AA PCIM34W13F400A1/AA 66AH4627
Product Name Power Connectors Connectors Unreviewed Rectnglr Pwr Connector, Rcpt, 34W13; No. Of Contacts Positronic
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers