Positronic Connectors PCIH47F400A1/AA

Description
POWER CONNECTOR, COMPACTPCI 47 POSITION SOCKET (FEMALE)
Request a Quote
Description
POWER CONNECTOR, COMPACTPCI 47 POSITION SOCKET (FEMALE)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - PCIH47F400A1/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CONNECTOR, COMPACTPCI 47 POSITION SOCKET (FEMALE)

POWER CONNECTOR, COMPACTPCI 47 POSITION SOCKET (FEMALE)

Buy Now
Power Connectors - PCIH47F400A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIH47F400A1/AA
Power Connectors PCIH47F400A1/AA
Compact Power Connector

Compact Power Connector

Buy Now
Swedesboro, NJ, United States
Power Connectors
PCIH47F400A1/AA
Power Connectors PCIH47F400A1/AA
Power Connector

Power Connector

Buy Now
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic - 66AH4621 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic
66AH4621
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic 66AH4621
RECTNGLR PWR CONNECTOR, RCPT, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, RCPT, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIH47F400A1/AA PCIH47F400A1/AA 66AH4621
Product Name Connectors Power Connectors Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details