Positronic Connectors PCIH47M400A1/AA

Description
POWER CONNECTOR, COMPACTPCI 47 POSITION PIN (MALE)
Request a Quote Datasheet
Description
POWER CONNECTOR, COMPACTPCI 47 POSITION PIN (MALE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - PCIH47M400A1/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CONNECTOR, COMPACTPCI 47 POSITION PIN (MALE)

POWER CONNECTOR, COMPACTPCI 47 POSITION PIN (MALE)

Buy Now
Power Connectors - PCIH47M400A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIH47M400A1/AA
Power Connectors PCIH47M400A1/AA
Power Connector

Power Connector

Buy Now
Power Connectors - PCIH47M400A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIH47M400A1/AA
Power Connectors PCIH47M400A1/AA
Power Connector

Power Connector

Buy Now
Swedesboro, NJ, United States
Power Connectors
PCIH47M400A1/AA
Power Connectors PCIH47M400A1/AA
Power Connector

Power Connector

Buy Now
Rectnglr Pwr Connector, Plug, 47Pos; No. Of Contacts Positronic - 66AH4624 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Plug, 47Pos; No. Of Contacts Positronic
66AH4624
Rectnglr Pwr Connector, Plug, 47Pos; No. Of Contacts Positronic 66AH4624
RECTNGLR PWR CONNECTOR, PLUG, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:- RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, PLUG, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIH47M400A1/AA PCIH47M400A1/AA 66AH4624
Product Name Connectors Power Connectors Rectnglr Pwr Connector, Plug, 47Pos; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products