Positronic Power Connectors PCIH47F9300A1/AA-246.0

Description
Compact Power Connector
Request a Quote
Description
Compact Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PCIH47F9300A1/AA-246.0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIH47F9300A1/AA-246.0
Power Connectors PCIH47F9300A1/AA-246.0
Compact Power Connector

Compact Power Connector

Buy Now
Swedesboro, NJ, United States
Power Connectors
PCIH47F9300A1/AA-246.0
Power Connectors PCIH47F9300A1/AA-246.0
Power Connector

Power Connector

Buy Now
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic - 66AH5017 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic
66AH5017
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic 66AH5017
RECTNGLR PWR CONNECTOR, RCPT, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, RCPT, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PCIH47F9300A1/AA-246.0 66AH5017
Product Name Power Connectors Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details