Switchcraft, Inc. DC Power Connectors PCL721A

Description
2.1 MM PWR JACK PC. L.B., RoHS
Request a Quote Datasheet
Description
2.1 MM PWR JACK PC. L.B., RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
PCL721A
DC Power Connectors PCL721A
2.1 MM PWR JACK PC. L.B., RoHS

2.1 MM PWR JACK PC. L.B., RoHS

Buy Now
Power Connectors - SC3513-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3513-ND
Power Connectors SC3513-ND
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole"

"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole"

Buy Now Datasheet
Dc Power Jack, 5A, 30Vdc, 2.1Mm, Tht; Gender Switchcraft/conxall - 55AC6846 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 5A, 30Vdc, 2.1Mm, Tht; Gender Switchcraft/conxall
55AC6846
Dc Power Jack, 5A, 30Vdc, 2.1Mm, Tht; Gender Switchcraft/conxall 55AC6846
DC POWER JACK, 5A, 30VDC, 2.1MM, THT; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

DC POWER JACK, 5A, 30VDC, 2.1MM, THT; Gender:Jack; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number PCL721A SC3513-ND 55AC6846
Product Name DC Power Connectors Power Connectors Dc Power Jack, 5A, 30Vdc, 2.1Mm, Tht; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Panel Mount, Through Hole Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1991-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28625-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
4 suppliers