Positronic Connectors Unreviewed PCIB24W9F400A1/AA

Description
Power Connector 24 Position Socket (Female)
Request a Quote
Description
Power Connector 24 Position Socket (Female)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - PCIB24W9F400A1/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
PCIB24W9F400A1/AA
Connectors Unreviewed PCIB24W9F400A1/AA
Power Connector 24 Position Socket (Female)

Power Connector 24 Position Socket (Female)

Buy Now
Power Connectors - PCIB24W9F400A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIB24W9F400A1/AA
Power Connectors PCIB24W9F400A1/AA
Power Connector

Power Connector

Buy Now
Power Connectors - PCIB24W9F400A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIB24W9F400A1/AA
Power Connectors PCIB24W9F400A1/AA
Power Connector

Power Connector

Buy Now
Rectnglr Pwr Connector, Rcpt, 24W9; No. Of Contacts Positronic - 66AH4615 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Rcpt, 24W9; No. Of Contacts Positronic
66AH4615
Rectnglr Pwr Connector, Rcpt, 24W9; No. Of Contacts Positronic 66AH4615
RECTNGLR PWR CONNECTOR, RCPT, 24W9; No. of Contacts:24Contacts; Product Range:PCIB Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, RCPT, 24W9; No. of Contacts:24Contacts; Product Range:PCIB Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIB24W9F400A1/AA PCIB24W9F400A1/AA 66AH4615
Product Name Connectors Unreviewed Power Connectors Rectnglr Pwr Connector, Rcpt, 24W9; No. Of Contacts Positronic
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers