"DC POWER JACK, 0.080"" (2.0MM) PI"
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:7.24mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 137-PCL722AH-ND | PCL722AH | 26AC9071 |
| Product Name | Power Connectors | DC Power Connectors | Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall |
| Connector Type | Jack | ||
| Gender | Male / Plug | Female / Jack | |
| Mounting | Through Hole | Panel Mount |