Positronic Connectors Mil-Qualified, Circular Body, All PCIH47F300A1

Description
Connectors Mil-Qualified, Circular Body, All
Request a Quote
Description
Connectors Mil-Qualified, Circular Body, All
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - PCIH47F300A1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
PCIH47F300A1
Connectors Mil-Qualified, Circular Body, All PCIH47F300A1
Connectors Mil-Qualified, Circular Body, All

Connectors Mil-Qualified, Circular Body, All

Buy Now
Power Connectors - PCIH47F300A1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIH47F300A1
Power Connectors PCIH47F300A1
Compact Power Connector

Compact Power Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
PCIH47F300A1
D-Sub Connectors PCIH47F300A1
RECT CONN 47 F R/A PCB GF

RECT CONN 47 F R/A PCB GF

Buy Now
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic - 66AH4619 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic
66AH4619
Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic 66AH4619
RECTNGLR PWR CONNECTOR, RCPT, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: No

RECTNGLR PWR CONNECTOR, RCPT, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIH47F300A1 PCIH47F300A1 PCIH47F300A1 66AH4619
Product Name Connectors Mil-Qualified, Circular Body, All Power Connectors D-Sub Connectors Rectnglr Pwr Connector, Rcpt, 47Pos; No. Of Contacts Positronic
Connector Type Circular / Cylindrical Connectors; Military Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details