Positronic Power Connectors PCIH47M400A1

Description
Compact Power Connector
Request a Quote
Description
Compact Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PCIH47M400A1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIH47M400A1
Power Connectors PCIH47M400A1
Compact Power Connector

Compact Power Connector

Buy Now
Swedesboro, NJ, United States
Power Connectors
PCIH47M400A1
Power Connectors PCIH47M400A1
Power Connector

Power Connector

Buy Now
Rectnglr Pwr Connector, Plug, 47Pos; No. Of Contacts Positronic - 66AH5018 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Plug, 47Pos; No. Of Contacts Positronic
66AH5018
Rectnglr Pwr Connector, Plug, 47Pos; No. Of Contacts Positronic 66AH5018
RECTNGLR PWR CONNECTOR, PLUG, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:- RoHS Compliant: No

RECTNGLR PWR CONNECTOR, PLUG, 47POS; No. of Contacts:47Contacts; Product Range:PCIH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:- RoHS Compliant: No

Supplier's Site
Pcih 47C 23#16 24#22 Pin R/a Rohs Compliant Positronic - 49AH0860 - Newark, An Avnet Company
Chicago, IL, United States
Pcih 47C 23#16 24#22 Pin R/a Rohs Compliant Positronic
49AH0860
Pcih 47C 23#16 24#22 Pin R/a Rohs Compliant Positronic 49AH0860
PCIH 47C 23#16 24#22 PIN R/A ROHS COMPLIANT: NO

PCIH 47C 23#16 24#22 PIN R/A ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCIH47M400A1 66AH5018 49AH0860
Product Name Power Connectors Rectnglr Pwr Connector, Plug, 47Pos; No. Of Contacts Positronic Pcih 47C 23#16 24#22 Pin R/a Rohs Compliant Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M4AFE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAQB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details