Positronic Connectors, Interconnects - Backplane Connectors - Specialized PCIH47F400A1

Description
Win Source Part Number: 1379439-PCIH47F400A1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Mfr: Positronic Series: PCIH Package: Box Product Status: Active Base Product Number: PCIH47 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.5050 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Color: Blue Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions: 47 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Connector Style: CompactPCI® Contact Layout, Typical: 24 Signal, 23 Power
Request a Quote Datasheet
Description
Win Source Part Number: 1379439-PCIH47F400A1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Mfr: Positronic Series: PCIH Package: Box Product Status: Active Base Product Number: PCIH47 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.5050 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Color: Blue Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions: 47 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Connector Style: CompactPCI® Contact Layout, Typical: 24 Signal, 23 Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1379439-PCIH47F400A1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1379439-PCIH47F400A1
Connectors, Interconnects - Backplane Connectors - Specialized 1379439-PCIH47F400A1
Win Source Part Number: 1379439-PCIH47F400A1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. Mfr: Positronic Series: PCIH Package: Box Product Status: Active Base Product Number: PCIH47 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.5050 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: Flash Color: Blue Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions: 47 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Connector Style: CompactPCI® Contact Layout, Typical: 24 Signal, 23 Power

Win Source Part Number: 1379439-PCIH47F400A1
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Mfr: Positronic
Series: PCIH
Package: Box
Product Status: Active
Base Product Number: PCIH47
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.5050
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Blue
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions: 47
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Connector Style: CompactPCI®
Contact Layout, Typical: 24 Signal, 23 Power

Buy Now Datasheet
Power Connectors - PCIH47F400A1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIH47F400A1
Power Connectors PCIH47F400A1
Compact Power Connector

Compact Power Connector

Buy Now
Rect Conn 47 F R/a Pcb Gf Positronic - 49AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Rect Conn 47 F R/a Pcb Gf Positronic
49AH0858
Rect Conn 47 F R/a Pcb Gf Positronic 49AH0858
RECT CONN 47 F R/A PCB GF

RECT CONN 47 F R/A PCB GF

Supplier's Site
Pcih47F400A1 Positronic - 48AJ2338 - Newark, An Avnet Company
Chicago, IL, United States
Pcih47F400A1 Positronic
48AJ2338
Pcih47F400A1 Positronic 48AJ2338
PCIH47F400A1

PCIH47F400A1

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1379439-PCIH47F400A1 PCIH47F400A1 49AH0858
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors Rect Conn 47 F R/a Pcb Gf Positronic
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details