PES Product overview: PES-04-02-L-VT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-PES-04-02-L-VT can be used for catalog matching and distributor lookup.
Win Source Part Number: 966290-PES-04-02-L-V
Category: Connectors, Interconnects>Blade Type Power Connectors
Series: PowerStrip™ 40 PES
Number of Positions: 4
Color: Black
Connector Type: Receptacle, Female Blade Sockets
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Contact Material: Copper Alloy
Voltage Rating: 1025 V
Material - Insulation: Liquid Crystal Polymer (LCP)
Standard Package: 40
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 640456-5; 640456-3; 22-23-2031; 5103309-1; 22-27-2021; 22-23-2061PES-04-02-
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: PES-04-02-L-VT-ND,SA
Base Product Number: PES-04
.250 PowerStrip40 A High-Power Skt Strip
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 357-PES-04-02-L-VT | 966290-PES-04-02-L-VT | PES-04-02-L-VT | PES-04-02-L-VT |
| Product Name | Electronic Connector | Connectors, Interconnects - Blade Type Power Connectors | Pin & Socket Connectors | Blade Type Power Connectors |
| Termination | Solder | Solder |