Positronic Power Connectors PCIB24W9M400A1/AA

Description
Compact Power Connector
Request a Quote Datasheet
Description
Compact Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PCIB24W9M400A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PCIB24W9M400A1/AA
Power Connectors PCIB24W9M400A1/AA
Compact Power Connector

Compact Power Connector

Buy Now
Swedesboro, NJ, United States
Power Connectors
PCIB24W9M400A1/AA
Power Connectors PCIB24W9M400A1/AA
Power Connector

Power Connector

Buy Now
Rectnglr Pwr Connector, Plug, 24W9; No. Of Contacts Positronic - 66AH4617 - Newark, An Avnet Company
Chicago, IL, United States
Rectnglr Pwr Connector, Plug, 24W9; No. Of Contacts Positronic
66AH4617
Rectnglr Pwr Connector, Plug, 24W9; No. Of Contacts Positronic 66AH4617
RECTNGLR PWR CONNECTOR, PLUG, 24W9; No. of Contacts:24Contacts; Product Range:PCIB Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:- RoHS Compliant: Yes

RECTNGLR PWR CONNECTOR, PLUG, 24W9; No. of Contacts:24Contacts; Product Range:PCIB Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PCIB24W9M400A1/AA 66AH4617
Product Name Power Connectors Rectnglr Pwr Connector, Plug, 24W9; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details