"SEALED POWER JACK, 0.10"" (2.5MM)"
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PCL712ASH | 137-PCL712ASH-ND | 26AC9070 |
| Product Name | DC Power Connectors | Power Connectors | Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall |
| Connector Type | Jack | ||
| Gender | Male / Plug | Female / Jack | |
| Mounting | Through Hole | Panel Mount |