TE Connectivity Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity PE0S0DH6B

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity - 58K9911 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity
58K9911
Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity 58K9911
POWER ENTRY MODULE, 6A, 5UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 6A, 5UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PE0S0DH6B 58K9911
Product Name Power Entry Module, 6A, 5Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details