Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR ACTUATORS
PRINCESS AUTO LIMITED
8373094 -- 12V DC 12 IN. STROKE 500 LB LINEAR ACTUATOR
Princess Auto Limited
12V DC 12 in. Stroke 500 lb Linear Actuator
8373094
Description
12V DC 12 in. Stroke 500 lb Linear Actuator
Princess Auto Limited
Done
Description
12V DC 12 in. Stroke 500 lb Linear Actuator
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
12V DC 12 in. Stroke 500 lb Linear Actuator
8373094
12V DC 12 in. Stroke 500 lb Linear Actuator
8373094
12V DC 12 in. Stroke 500 lb Linear Actuator
12V DC 12 in. Stroke 500 lb Linear Actuator
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Linear Actuators
Product Number
8373094
Product Name
12V DC 12 in. Stroke 500 lb Linear Actuator
Device Type
Rod Type
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade
Specs
Rated Force
56.2 lbs (25.49 kg)
Drive Type
Ball Screw
View Details
Isotech, Inc.
Ballscrew Linear Actuator
DL26L-120-ST-C-PX
Specs
Actuation Type
Electrical
Stroke or X-Axis Travel
3.98 to 7.87 inch (101 to 200 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details
NB Corporation of America
Linear Actuator
BG Type
Specs
Device Type
Rod Type
Actuation Type
Electrical
Stroke or X-Axis Travel
1.18 to 48.58 inch (30 to 1234 mm)
View Details
Festo Corporation
Ball screw linear actuator
ELGA-BS-KF-120-800-0H-25P-ML
Specs
Actuation Type
Electrical
Stroke or X-Axis Travel
31.5 inch (800 mm)
Rated Speed
59.06 in/sec (90 m/min)
View Details
2
suppliers