Princess Auto Limited 12V DC 7.3 in. Stroke 1,000 lb Linear Actuator 8373144

Description
12V DC 7.3 in. Stroke 1,000 lb Linear Actuator
Description
12V DC 7.3 in. Stroke 1,000 lb Linear Actuator

Suppliers

Company
Product
Description
Supplier Links
12V DC 7.3 in. Stroke 1,000 lb Linear Actuator - 8373144 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V DC 7.3 in. Stroke 1,000 lb Linear Actuator
8373144
12V DC 7.3 in. Stroke 1,000 lb Linear Actuator 8373144
12V DC 7.3 in. Stroke 1,000 lb Linear Actuator

12V DC 7.3 in. Stroke 1,000 lb Linear Actuator

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Linear Actuators
Product Number 8373144
Product Name 12V DC 7.3 in. Stroke 1,000 lb Linear Actuator
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 40.69 lbs (18.45 kg)
Drive Type Ball Screw
View Details
Ballscrew Linear Actuator - DL33B-DW-110-SV - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details
Linear actuator - DLGF-KF-25-300-PPSA - Festo Corporation
Specs
Actuation Type Pneumatic
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Force 225 lbs (102 kg)
View Details