OMEGA Engineering, Inc. Digital Torque Meter HHTQ88

Description
The HHTQ88 is a precision test instrument for automotive, automation, laboratories, and general industrial applications. The unit comes complete with the torque sensor with built-in 12 mm (0.5") chuck and chuck key. Three selectable torque units (kgf-cm, lb-in, N-cm) give this instrument almost universal compatibility with all measuring systems. The HHTQ88 also has fast and slow sampling rates to fit most automation applications. The readings are easy to read, displayed in large 15 mm (0.6") high digits. The RS232 serial interface allows you to download data for use in your data logging or recording programs.
Request a Quote Datasheet
Description
The HHTQ88 is a precision test instrument for automotive, automation, laboratories, and general industrial applications. The unit comes complete with the torque sensor with built-in 12 mm (0.5") chuck and chuck key. Three selectable torque units (kgf-cm, lb-in, N-cm) give this instrument almost universal compatibility with all measuring systems. The HHTQ88 also has fast and slow sampling rates to fit most automation applications. The readings are easy to read, displayed in large 15 mm (0.6") high digits. The RS232 serial interface allows you to download data for use in your data logging or recording programs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Meter - HHTQ88 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Digital Torque Meter
HHTQ88
Digital Torque Meter HHTQ88
The HHTQ88 is a precision test instrument for automotive, automation, laboratories, and general industrial applications. The unit comes complete with the torque sensor with built-in 12 mm (0.5") chuck and chuck key. Three selectable torque units (kgf-cm, lb-in, N-cm) give this instrument almost universal compatibility with all measuring systems. The HHTQ88 also has fast and slow sampling rates to fit most automation applications. The readings are easy to read, displayed in large 15 mm (0.6") high digits. The RS232 serial interface allows you to download data for use in your data logging or recording programs.

The HHTQ88 is a precision test instrument for automotive, automation, laboratories, and general industrial applications. The unit comes complete with the torque sensor with built-in 12 mm (0.5") chuck and chuck key. Three selectable torque units (kgf-cm, lb-in, N-cm) give this instrument almost universal compatibility with all measuring systems. The HHTQ88 also has fast and slow sampling rates to fit most automation applications. The readings are easy to read, displayed in large 15 mm (0.6") high digits. The RS232 serial interface allows you to download data for use in your data logging or recording programs.

Buy Now
Force/Torque Gauges - 5880-HHTQ88-ND - DigiKey
Thief River Falls, MN, United States
Force/Torque Gauges
5880-HHTQ88-ND
Force/Torque Gauges 5880-HHTQ88-ND
TORQUE GAUGE LCD

TORQUE GAUGE LCD

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Force and Torque Instruments Force and Torque Instruments
Product Number HHTQ88 5880-HHTQ88-ND
Product Name Digital Torque Meter Force/Torque Gauges
Type Torque
Rated Torque ? to 13.02 In-lbs (? to 15.01 kg-cm)
Torque Accuracy -1.5 to 1.5 ±% Full Scale
Output Digital Serial
Features Tare; Peak Hold
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - M7-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Sampling Frequency 14000 Hz
View Details
Torque Testers - 2217465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details