OMEGA Engineering, Inc. Digital Force Gauge DFG31

Description
OMEGAs DFG31 Series is an easyto- use digital force gage designed for economical applications without compromising functionality. It’s available in 7 ranges from 2 to 500 lb force and features a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot matrix LCD supports a variety of standard gage functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load cell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and Newtons. The display can be inverted and displayed results may be "hidden" from the operator. RS232, and ±2 Vdc analog outputs are standard.
Description
OMEGAs DFG31 Series is an easyto- use digital force gage designed for economical applications without compromising functionality. It’s available in 7 ranges from 2 to 500 lb force and features a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot matrix LCD supports a variety of standard gage functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load cell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and Newtons. The display can be inverted and displayed results may be "hidden" from the operator. RS232, and ±2 Vdc analog outputs are standard.

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - DFG31 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Digital Force Gauge
DFG31
Digital Force Gauge DFG31
OMEGAs DFG31 Series is an easyto- use digital force gage designed for economical applications without compromising functionality. It’s available in 7 ranges from 2 to 500 lb force and features a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot matrix LCD supports a variety of standard gage functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load cell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and Newtons. The display can be inverted and displayed results may be "hidden" from the operator. RS232, and ±2 Vdc analog outputs are standard.

OMEGAs DFG31 Series is an easyto- use digital force gage designed for economical applications without compromising functionality. It’s available in 7 ranges from 2 to 500 lb force and features a measurement accuracy of better than 0.25% full scale. A large, easy-to-read, high resolution dot matrix LCD supports a variety of standard gage functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load cell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and Newtons. The display can be inverted and displayed results may be "hidden" from the operator. RS232, and ±2 Vdc analog outputs are standard.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Torque Instruments
Product Number DFG31
Product Name Digital Force Gauge
Type Force / Weight / Load
Rated Load 2 to 500 lbs (0.9070 to 227 kg)
Output Analog Voltage; Digital Serial
Features Tare; Limits Set Points; Peak Hold
Special Type Handheld; Portable; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Torque tool tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT02-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Torque Testers - 8477997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details