OMEGA Engineering, Inc. Digital Force Gauge DFG21

Description
OMEGAs DFG21 Series is an economical digital force gage ideal for applications where users are interested in basic peak force measurement. It is available in four capacities (10, 50, 100, and 200 lbf) and features a measurement accuracy of better than 0.5% full scale. The DFG21 operates using two 9 Vdc alkaline batteries or using the universal battery eliminator. A large, easy-to-read, high resolution dot matrix LCD supports a variety of standard gage functions including normal and peak readings. Loads are displayed in ozf, gf, lbf, kgf and Newtons and the display language may be set-up to indicate in English, Spanish, French, German, Portuguese and Chinese.
Description
OMEGAs DFG21 Series is an economical digital force gage ideal for applications where users are interested in basic peak force measurement. It is available in four capacities (10, 50, 100, and 200 lbf) and features a measurement accuracy of better than 0.5% full scale. The DFG21 operates using two 9 Vdc alkaline batteries or using the universal battery eliminator. A large, easy-to-read, high resolution dot matrix LCD supports a variety of standard gage functions including normal and peak readings. Loads are displayed in ozf, gf, lbf, kgf and Newtons and the display language may be set-up to indicate in English, Spanish, French, German, Portuguese and Chinese.

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - DFG21 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Digital Force Gauge
DFG21
Digital Force Gauge DFG21
OMEGAs DFG21 Series is an economical digital force gage ideal for applications where users are interested in basic peak force measurement. It is available in four capacities (10, 50, 100, and 200 lbf) and features a measurement accuracy of better than 0.5% full scale. The DFG21 operates using two 9 Vdc alkaline batteries or using the universal battery eliminator. A large, easy-to-read, high resolution dot matrix LCD supports a variety of standard gage functions including normal and peak readings. Loads are displayed in ozf, gf, lbf, kgf and Newtons and the display language may be set-up to indicate in English, Spanish, French, German, Portuguese and Chinese.

OMEGAs DFG21 Series is an economical digital force gage ideal for applications where users are interested in basic peak force measurement. It is available in four capacities (10, 50, 100, and 200 lbf) and features a measurement accuracy of better than 0.5% full scale. The DFG21 operates using two 9 Vdc alkaline batteries or using the universal battery eliminator. A large, easy-to-read, high resolution dot matrix LCD supports a variety of standard gage functions including normal and peak readings. Loads are displayed in ozf, gf, lbf, kgf and Newtons and the display language may be set-up to indicate in English, Spanish, French, German, Portuguese and Chinese.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Torque Instruments
Product Number DFG21
Product Name Digital Force Gauge
Type Force / Weight / Load
Rated Load 10 to 200 lbs (4.54 to 90.7 kg)
Load Accuracy -0.5 to 0.5 ±% Full Scale
Output Digital Serial
Features Tare; Peak Hold
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M4-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Output Frequency
View Details
Torque Testers - 2217474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details