OMEGA Engineering, Inc. DIGITAL FORCE GAUGE WITH USB OUTPUT DFG35-10

Description
OMEGA’s DFG35 Series is an economical digital force gauge designed for tension and compression measurements in a variety of applications. They are available in ranges from 0.12 to 500 lbF (0.5 to 2500 N) and have a 2000 Hz sample rate. A backlit graphic LCD displays large characters and a menu is available to access the gauges features and configurable parameters. Units have a USB output for data collection and setpoint indicators for pass-fail testing.
Request a Quote Datasheet
Description
OMEGA’s DFG35 Series is an economical digital force gauge designed for tension and compression measurements in a variety of applications. They are available in ranges from 0.12 to 500 lbF (0.5 to 2500 N) and have a 2000 Hz sample rate. A backlit graphic LCD displays large characters and a menu is available to access the gauges features and configurable parameters. Units have a USB output for data collection and setpoint indicators for pass-fail testing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIGITAL FORCE GAUGE WITH USB OUTPUT - DFG35-10 - OMEGA Engineering, Inc.
Norwalk, CT, USA
DIGITAL FORCE GAUGE WITH USB OUTPUT
DFG35-10
DIGITAL FORCE GAUGE WITH USB OUTPUT DFG35-10
OMEGA’s DFG35 Series is an economical digital force gauge designed for tension and compression measurements in a variety of applications. They are available in ranges from 0.12 to 500 lbF (0.5 to 2500 N) and have a 2000 Hz sample rate. A backlit graphic LCD displays large characters and a menu is available to access the gauges features and configurable parameters. Units have a USB output for data collection and setpoint indicators for pass-fail testing.

OMEGA’s DFG35 Series is an economical digital force gauge designed for tension and compression measurements in a variety of applications. They are available in ranges from 0.12 to 500 lbF (0.5 to 2500 N) and have a 2000

Hz sample rate. A backlit graphic LCD displays large characters and a menu is available to access the gauges features and configurable parameters. Units have a USB output for data collection and setpoint indicators for pass-fail testing.

Buy Now Datasheet
Force/Torque Gauges - 5880-DFG35-10-ND - DigiKey
Thief River Falls, MN, United States
Force/Torque Gauges
5880-DFG35-10-ND
Force/Torque Gauges 5880-DFG35-10-ND
FORCE GAUGE LCD

FORCE GAUGE LCD

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Force and Torque Instruments Force and Torque Instruments
Product Number DFG35-10 5880-DFG35-10-ND
Product Name DIGITAL FORCE GAUGE WITH USB OUTPUT Force/Torque Gauges
Type Force / Weight / Load
Rated Load 0.1124 to 562 lbs (0.0510 to 255 kg)
Torque Accuracy -0.3 to 0.3 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - M7-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Sampling Frequency 14000 Hz
View Details
Torque Testers - 7724362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details