Coilcraft CPS Datasheets for RF Inductors
RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more
| Product Name | Notes |
|---|---|
| ■ Air core inductors feature higher Q, L and current ratings ■ Rigid package provides a flat surface for pick and place ■ Leads are locked in position for precise... | |
| ■ Combines the exceptionally high Q of an air core inductor with the rugged construction of a ceramic body component. ■ Inductance values: 1.15 nH – 10.4 nH ■ Provides... | |
| ■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance. | |
| ■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2%... | |
| ■ High Q over a wide range of frequencies ■ Excellent current handling ■ Acrylic top provides a flat surface for pick and place ■ Solder coated leads ensure reliable... | |
| ■ High Q over a wide range of frequencies ■ Acrylic jacket provides a flat top for pick and place ■ Solder coated leads ensure reliable soldering | |
| ■ High SRF and excellent Q values ■ Tight tolerances, many values at 1% ■ 31 inductance values from 3.3 to 1200 nH | |
| ■ Higher inductance values than ceramic 0603 inductors ■ Heavier gauge wire for low DCR ■ Ferrite construction for high current handling ■ Inductance values from 15 nH to 10... | |
| ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling | |
| ■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300... | |
| ■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA... | |
| ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH | |
| ■ Highest Q factors for this body size, roughly 20% higher than our xx413RAA parts. ■ Exceptional SRFs, tight tolerance and batch consistency | |
| ■ Small air core inductors feature high Q and tight tolerances ■ Acrylic jacket provides a flat top for pick and place ■ Solder coated leads ensure reliable soldering | |
| • Excellent Q factors – up to 150 at 400 MHz! • Current handling of 3.5 Amps • Flat top and bottom for reliable pick and place and mechanical stability... | |
| • High SRF and excellent Q values • Tight tolerances, many values at 1% • 28 inductance values from 10 nH to 1 μH | |
| • Lower DCR than other 1008 inductors • Ferrite construction for high current handling • Inductance values: 1.0 – 100 μH | |
| Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics. | |
| The ST336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. | |
| These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values. The non-magnetic coilform also ensures the utmost... | |
| These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. | |
| With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance. |
| << Prev |