■ Ferrite core surface mount inductors
■ Lower DCR and higher current ratings than other 0805 Series.
■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST336RAB223_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic; Ferrite |
| Application | RF Choke |
| Inductance Range | 0.0220 microH |
| Inductance Tolerance | 5.2 (+/- %) |
| DCR | 6.18 ohms |