Coilcraft CPS Chip Inductor for Critical Applications ST450RAB333JLZ

Description
With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.
Datasheet
Description
With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST450RAB333JLZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST450RAB333JLZ
Chip Inductor for Critical Applications ST450RAB333JLZ
With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.

With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST450RAB333JLZ
Product Name Chip Inductor for Critical Applications
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 33 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125954 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 100 microH
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N1 0402DC-6N1XJRW , 0402DC-6N1XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
0.07uH, 10%, 0.165mOhm, 200Amp Max. SMD Power bead - AH4240A-70K - ITG Electronics, Inc.
Specs
Technology Power Bead
Core Material Ferrite
Devices in Package 1
View Details