■ Higher Q and lower DCR than other 0603 inductors
■ Highest SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 1500 mA
■ 43 inductance values from 1.8 to 150 nH
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST312RAG51N_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 0.0510 microH |
| Inductance Tolerance | 5.21 (+/- %) |
| DCR | 0.2800 ohms |