These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values.
The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST413RAE820_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 0.0820 microH |
| Inductance Tolerance | 1 to 5 (+/- %) |