Coilcraft CPS Chip Inductor for Critical Applications ST413RAM222KLZ

Description
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet
Description
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST413RAM222KLZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST413RAM222KLZ
Chip Inductor for Critical Applications ST413RAM222KLZ
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors.
■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST413RAM222KLZ
Product Name Chip Inductor for Critical Applications
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 2.2 microH
DCR 0.1860 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
Outgassing Compliant Chip Inductor - AE376RAA680_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Devices in Package 1
Application RF Choke
View Details