Coilcraft CPS Chip Inductor for Critical Applications ST312RAG18N_LZ

Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet
Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST312RAG18N_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST312RAG18N_LZ
Chip Inductor for Critical Applications ST312RAG18N_LZ
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH

■ Higher Q and lower DCR than other 0603 inductors
■ Highest SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 1500 mA
■ 43 inductance values from 1.8 to 150 nH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST312RAG18N_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0180 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R10 0402DC-R10XJRW , 0402DC-R10XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2469829 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 100 microH
Rated DC Current 670 milliamps
View Details
Fixed Inductors - B82442A1125J000 - 912658-B82442A1125J000 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers