Coilcraft CPS Chip Inductor for Critical Applications ST312RAG11N_LZ

Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet
Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST312RAG11N_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST312RAG11N_LZ
Chip Inductor for Critical Applications ST312RAG11N_LZ
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH

■ Higher Q and lower DCR than other 0603 inductors
■ Highest SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 1500 mA
■ 43 inductance values from 1.8 to 150 nH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST312RAG11N_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0110 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Inductor, High Frequency Wirewound - DR349-1 Series - Datatronics™
Specs
Technology Wirewound
Application High Frequency
Standards and Certifications RoHS
View Details