Coilcraft CPS Chip Inductor for Critical Applications ST312RAG75N_LZ

Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet
Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST312RAG75N_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST312RAG75N_LZ
Chip Inductor for Critical Applications ST312RAG75N_LZ
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH

■ Higher Q and lower DCR than other 0603 inductors
■ Highest SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 1500 mA
■ 43 inductance values from 1.8 to 150 nH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST312RAG75N_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0750 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.5200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - IDM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1.2 to 1500 microH
View Details