With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST450RAB474JLZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 470 microH |
| Inductance Tolerance | 5 (+/- %) |