Coilcraft CPS Chip Inductor for Critical Applications ST413RAE621_LZ

Description
These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values. The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.
Datasheet
Description
These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values. The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST413RAE621_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST413RAE621_LZ
Chip Inductor for Critical Applications ST413RAE621_LZ
These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values. The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.

These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values.

The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST413RAE621_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.6200 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2125982P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 2.2 microH
Rated DC Current 2710 milliamps
View Details
Fixed Inductors - B82432C1124K000-ND - DigiKey
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %)
DCR 5.2 ohms
View Details
2 suppliers