Coilcraft CPS Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| The A9967-AL surface mount transformer works with with Linear Technology LT1725 Isolated Flyback Controller. It is ideal for use in telecommunications isolated converters and isolated power supplies, and can be... | |
| The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This... | |
| The FA2443-AL was developed specifically for Texas Instruments UCC28600 Quasi-Resonant Flyback Green Mode Controller and is specified in SLUU256A for the evaluation module. This transformers is designed to operate in... | |
| These standard flyback regulator transformers are designed for use with National Semiconductor LM2585, LM2586, LM2587 and LM2588 Simple Switcher® switching regulators | |
| These surface mount flyback transformers were devel - oped specifically for the ST Microelectronics STE12PS 12-Channel PSE Power Control Device. They are designed to work with a 3.3 V input... | |
| These transformers have been specially developed for use in flyback power supplies with the ON Semiconduc - tor NCP1200 PWM Current-Mode Controller. They are designed for universal input, 85 – | |
| This low profile flyback transformer is designed for applications such as Subscriber Line Interface Circuits (SLICs), cable and DSL modems and set top boxes. | |
| Designed for 25 Watt PoE application Input range from 18 to 57 V Primary to secondary isolation: 1500 Vrms Auxiliary winding output: 11 V, 20 mA | |
| Designed for 90 Watt applications Operates in discontinuous conduction mode with an input of 85 – 265 Vac, 1.28 Arms maximum 3000 Vrms isolation from primary and auxiliary to secondary... | |
| Designed for input range of 10 – 14 V. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute The... | |
| Designed for PWM Dimming of High-Brightness LEDs Shown on Maxim MAX16801 demonstration board Bias winding output: 18 V, 20 mA 400 V input; 110 V, 0.4 A output 1500 Vrms,... | |
| Designed for the LT3573 Isolated Flyback Converter 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute The bias winding... | |
| Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to... | |
| Designed to operate in continuous mode at 250 kHz NSC App Note AN‑1430 specifies 84% efficiency at 3 A. 1500 Vrms, one minute isolation from primary and aux to secondary... | |
| Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC... | |
| Developed for the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications | |
| Developed for the ST Micro STL3075 and STL3085 Integrated POTS interfaces for home access gateway and WLL. Provides negative voltage ( – 46 V typical) to operate the microchip | |
| Developed specifically for Microchip Technology’s Isolated AC LED driver to operate with PIC16HV785 CMOS Microcontroller and MCP1402 Gate Driver Universal ac input; 20 V, 0.7 A output; Operates at 125... | |
| Dual-output flyback transformer for ON Semiconductor’s NCP1351 Variable Off Time PWM Controller. 32 V, 1.0 A and 16 V, 0.75 A Outputs. Output of the auxiliary winding is 16 V. | |
| Flyback transformer for 50 Watt dc-to-dc fixed frequency current mode switching power supplies Designed to operate with 22 – 26 V input at 150 kHz 1500 Vrms, one minute isolation... | |
| Flyback transformer for the Linear Technology LT3751 Capacitor Charger Controller 5 – 24 V input; 5 V, 3.6 A and ±15 V, 1.2A outputs 1500 Vrms, one minute isolation from... | |
| Flyback transformers for 13 W PoE applications Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc 1500 Vrms isolation from primary and... | |
| Specified by Texas Instruments for use in the Bias Power Supply for their UCD3K Digital Power Controller Universal input; 5 Watt output 3000 Vrms, one minute isolation Pri and P1... | |
| Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301) Isolation:... | |
| Triple-output flyback transformer Designed to operate at 50 kHz with universal ac input 3000 Vrms, one minute isolation from primary and bias to secondaries |