■ High Q over a wide range of frequencies
■ Excellent current handling
■ Acrylic top provides a flat surface for pick and place
■ Solder coated leads ensure reliable soldering
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ST475RATR10_LZ |
| Product Name | Air Core Inductor for Critical Applications |
| Operating Temperature | -40 to 145 C (-40 to 293 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Application | RF Choke |