Coilcraft CPS Chip Inductor for Critical Applications ST413RAE471_LZ

Description
These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values. The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.
Datasheet
Description
These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values. The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST413RAE471_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST413RAE471_LZ
Chip Inductor for Critical Applications ST413RAE471_LZ
These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values. The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.

These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values.

The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST413RAE471_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.4700 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567681P - RS Components, Ltd.
Specs
Inductance Range 0.0033 microH
DCR 0.1300 ohms
Rated DC Current 800 milliamps
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N7 0402DC-6N7XJRW , 0402DC-6N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
22uH, 20%, 68mOhm, 3.06Amp Max. SMD Drum Inductor - BF5220-220MHF - ITG Electronics, Inc.
Specs
Technology Drum Inductor
Devices in Package 1
Application Industrial
View Details