Coilcraft CPS Chip Inductor for Critical Applications ST336RAB182_LZ

Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet
Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST336RAB182_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST336RAB182_LZ
Chip Inductor for Critical Applications ST336RAB182_LZ
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

■ Ferrite core surface mount inductors
■ Lower DCR and higher current ratings than other 0805 Series.
■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST336RAB182_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 0.0018 microH
Inductance Tolerance 5.2 (+/- %)
DCR 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Shaped Foil SMD Inductor [This product is RoHS Compliant] - 308-12 - West Coast Magnetics
Specs
Technology Shaped Foil
Standards and Certifications RoHS
Inductance Range 16.2 microH
View Details