Coilcraft CPS Chip Inductor for Critical Applications ST336RAB78N_LZ

Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet
Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST336RAB78N_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST336RAB78N_LZ
Chip Inductor for Critical Applications ST336RAB78N_LZ
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

■ Ferrite core surface mount inductors
■ Lower DCR and higher current ratings than other 0805 Series.
■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST336RAB78N_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 7.80E-5 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.0420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567717P - RS Components, Ltd.
Specs
Inductance Range 0.0039 microH
DCR 0.1600 ohms
Rated DC Current 700 milliamps
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0180 microH
View Details
 - IRUP52 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details