■ Higher inductance values than ceramic 0805 inductors
■ Heavy guage wire for low DCR
■ Ferrite construction for high current handling
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST336RAM103JRZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ferrite |
| Application | RF Choke |
| Inductance Range | 10 microH |
| Inductance Tolerance | 5 (+/- %) |
| DCR | 2.2 ohms |