Coilcraft CPS Chip Inductor for Critical Applications ST450RAB153JLZ

Description
With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.
Datasheet
Description
With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST450RAB153JLZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST450RAB153JLZ
Chip Inductor for Critical Applications ST450RAB153JLZ
With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.

With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST450RAB153JLZ
Product Name Chip Inductor for Critical Applications
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 15 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N7 0402DC-9N7XJRW , 0402DC-9N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567681P - RS Components, Ltd.
Specs
Inductance Range 0.0033 microH
DCR 0.1300 ohms
Rated DC Current 800 milliamps
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
 - IMCG Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Multilayer
Core Material Ferrite
Devices in Package 1
View Details