Coilcraft CPS Chip Inductor for Critical Applications ST312RAG3N3_LZ

Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet
Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST312RAG3N3_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST312RAG3N3_LZ
Chip Inductor for Critical Applications ST312RAG3N3_LZ
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH

■ Higher Q and lower DCR than other 0603 inductors
■ Highest SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 1500 mA
■ 43 inductance values from 1.8 to 150 nH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST312RAG3N3_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0033 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
Rated DC Current 800 milliamps
View Details
Fixed Inductors - 495-1768-1-ND - DigiKey
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %)
DCR 23 ohms
View Details
4 suppliers