Coilcraft CPS Chip Inductor for Critical Applications ST413RAM112KLZ

Description
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet
Description
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST413RAM112KLZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST413RAM112KLZ
Chip Inductor for Critical Applications ST413RAM112KLZ
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors.
■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST413RAM112KLZ
Product Name Chip Inductor for Critical Applications
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 1.1 microH
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1800 microH
View Details
Surface Mount Inductors - 2567691 - RS Components, Ltd.
Specs
Inductance Range 0.0062 microH
DCR 0.2000 ohms
Rated DC Current 600 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Chip Inductors -  - Frontier Electronics Corp.
Frontier Electronics Corp.
Specs
Technology Wirewound; Multilayer
Core Material Ceramic; Ferrite
Inductance Range 0.0013 to 10000 microH
View Details