Coilcraft CPS Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| ■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating | |
| ■ Miniature wideband transformer: 4 mm square 3 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Passes NASA low... | |
| ■ Miniature wideband transformer: 4.19 × 2.92 × 2.3 mm high ■ 300 Vrms interwinding isolation ■ 250 mA max current rating | |
| ■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating. | |
| ■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating ■ Tin-lead terminations... | |
| ■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ Passes NASA low outgassing specifications ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA... | |
| • For use from 50 kHz to nearly 1 MHz • Two different pinouts to meet the requirements of different applications. • Low primary DC resistance • 500 Vac isolation... |